Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Wurth Elektronik |
---|---|
Silicon Core Number | WPMDH1152401 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Regulator |
Kit Contents | Eval Board WPMDH1152401 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 1.5A Buck Reg 200-800kHz Switching UVLO/Thermal/Short Ckt Protection 36W/5-24V O/P 6-42V Supply |
MagI3C Module 1.5A Adj. 5-24V Eval.Board | RS |
Where can I find additional details, specifications and documents for a 178012402?
Additional datasheets, footprints and schematics for 178012402 are listed on our Part Details page. You can also find images and similar parts to 178012402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178012402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178012402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178012402 fall under?
The 178012402 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 178012402 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178012402 you can contact the distributor directly for product support, shipping queries etc.
Is the 178012402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178012402 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for 178012402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178012402 often in real-time on the comparison pages.
What if I can't find stock of 178012402?
You can fill out our help required form which you can use to request a quote for 178012402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.