17800 Cable Assemblies by Volex

POWER CORD, SCHUKO PLUG, 2M, 10A, BLACK

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$154.37


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Connector Type A Schuko Plug
Connector Type B Free End
Cable Length - Metric 2m
Current Rating 10A
Voltage Rating 250VAC
Jacket Color Black
Cable Length - Imperial 6.5ft
RoHS Compliant Yes


17800 Panel Displays & Instrumentation by Simpson Electric Co

VOLTAGE METER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Meter Function DC Current
Meter Range 0A to 1A
Meter Size/Dimensions 1.75" x 1.75" x 1.28"
Panel Cutout Diameter 39.62mm
Scale Length 31.7mm
RoHS Compliant NA

Alternative Descriptions

Voltage Meter | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 17800?

Additional datasheets, footprints and schematics for 17800 are listed on our Part Details page. You can also find images and similar parts to 17800 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 17800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17800 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 17800 fall under?

The 17800 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 17800 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 17800 you can contact the distributor directly for product support, shipping queries etc.

Is the 17800 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 17800 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 17800.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 17800 often in real-time on the comparison pages.

What if I can't find stock of 17800?

You can fill out our help required form which you can use to request a quote for 17800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay