Status: | Unknown |
---|---|
Series: | STACKED 178 Series |
RoHS: | Compliant |
Product Range | STACKED 178 Series |
---|---|
Upper D Sub Shell Size | DE |
Upper D Sub Gender | Receptacle |
No. of Contacts Upper D Sub | 15Contacts |
Lower D Sub Shell Size | DE |
Lower D Sub Gender | Receptacle |
RoHS Compliant | Yes |
D-Sub Conn, Rcpt, 15Pos, Solder | Newark Electronics |
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 178-H15-513R577?
Additional datasheets, footprints and schematics for 178-H15-513R577 are listed on our Part Details page. You can also find images and similar parts to 178-H15-513R577 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178-H15-513R577 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178-H15-513R577 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178-H15-513R577 fall under?
The 178-H15-513R577 is listed under Connectors > D Sub Connectors & Components > Stacked D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178-H15-513R577 when available in the Stacked D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178-H15-513R577 you can contact the distributor directly for product support, shipping queries etc.
Is the 178-H15-513R577 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 178-H15-513R577 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 178-H15-513R577.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178-H15-513R577 often in real-time on the comparison pages.
What if I can't find stock of 178-H15-513R577?
You can fill out our help required form which you can use to request a quote for 178-H15-513R577 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.