Status: | Unknown |
---|---|
Series: | 178 Series |
RoHS: | Unknown |
Prices starting from US$6.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.68
|
12
in stock
|
Buy Now | |
Future Electronics
from US$7.32
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$6.39
|
266
in stock
|
Buy Now | |
element14
from US$7.06
|
266
in stock
|
Buy Now | |
Farnell
from US$6.59
|
266
in stock
|
Buy Now | |
Heilind Electronics
from US$8.56
|
76
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.56
|
25
in stock
|
Buy Now |
Product Range | 178 Series |
---|---|
Upper D Sub Shell Size | DA |
Upper D Sub Gender | Receptacle |
No. of Contacts Upper D Sub | 15Contacts |
Lower D Sub Shell Size | DA |
Lower D Sub Gender | Receptacle |
No. of Contacts Lower D Sub | 15 |
Connector Body Material | Steel Body |
Contact Termination Type | Through Hole |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
15 Position Female over Female Stacked Receptacle D-Sub w/ 4-40 Inserts | Future Electronics |
Stacked D Sub Connector, Dual Port, 178 Series, Da, Receptacle, 15, Da, Receptacle Rohs Compliant: Yes |Norcomp 178-015-513R491 | Newark Electronics |
D SUB, STACKED, RECEPTACLE, 15WAY X 2 | element14 |
R/A DUAL PORT D-SUB | Heilind Electronics |
DUAL PORT .750 15 F/F HW=491 | RS |
Where can I find additional details, specifications and documents for a 178-015-513R491?
Additional datasheets, footprints and schematics for 178-015-513R491 are listed on our Part Details page. You can also find images and similar parts to 178-015-513R491 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178-015-513R491 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178-015-513R491 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178-015-513R491 fall under?
The 178-015-513R491 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 178-015-513R491 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178-015-513R491 you can contact the distributor directly for product support, shipping queries etc.
Is the 178-015-513R491 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178-015-513R491 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 178-015-513R491.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178-015-513R491 often in real-time on the comparison pages.
What if I can't find stock of 178-015-513R491?
You can fill out our help required form which you can use to request a quote for 178-015-513R491 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.