177951-000 Connector Backshells & Adapters by TE Connectivity

TXR40AB00-2418BI

Status: Active
Series: -
RoHS: Unknown
Aliases: 177951-000,
7-1191293-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.79

Distributor Stock
Logo for Distrelec
Distrelec
from US$94.92
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$103.30
14
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$104.22
14
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$100.00
14
in stock
Buy Now
Logo for Farnell
Farnell
from US$201.43
12
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$83.77
-
Buy Now
Logo for Sager
Sager
from US$45.79
-
Buy Now

Specifications

Material Aluminum
Adapter Entry Size 18
Color Olive Drab
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code 40
Cable Entry Diameter .01 – 1.13in, .2 – 28.6mm
Cable Diameter Range 12.7 – 20.5mm, .5 – .1in
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W
Style Tinel-Lock Adapter
Termination Device Included TR18BI
Connector Shell Size J, 25
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type Tinel-Lock Adapter
Adapter Angle 00
Overbraid Termination Tinel-Lock Ring
Salt Spray Resistance 500Hr
Operating Temperature Range -65 – 175°C, -85 – 347°F

Compatible Parts


Alternative Descriptions

Circular Mil Spec Strain Reliefs&adapters Adptr |Raychem Te Connectivity 177951-000 | Newark Electronics
Circular MIL Spec Strain Reliefs&Adapters ADPTR | Rapid Electronics
TE Connectivity Cross Referenced to TE CNTY RAYCHEM - Part RYCTXR40AB00-2418BI | Distrelec
CIRCULAR CLAMPS-STRAIN RELIEFS CONNECTOR | Farnell
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ24 CAD STR TINEL-LOCK | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 177951-000?

Additional datasheets, footprints and schematics for 177951-000 are listed on our Part Details page. You can also find images and similar parts to 177951-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 177951-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177951-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 177951-000 fall under?

The 177951-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 177951-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 177951-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 177951-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 177951-000 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 177951-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 177951-000 often in real-time on the comparison pages.

What if I can't find stock of 177951-000?

You can fill out our help required form which you can use to request a quote for 177951-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay