Status: | Unknown |
---|---|
Series: | FISM Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | FISM Series |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | Lead (15-Jan-2019) |
Approvals & Standards | EN UL |
Dc-Dc Converter, 5V, 0.2A, Sip | Newark Electronics |
Converter, Fixed isolated SIP, 11.5mm L x 6mm W x 10mm H, 1000 V, WPME-FISM | Wurth Electronics 177920501 | RS Americas |
DC-DC CONVERTER, 5V, 0.2A, SIP | element14 |
Würth Elektronik WPME-FISM Fixed, Isolated Module, Converter, 3 ... 3.6V, 5V, 200mA | Distrelec |
Where can I find additional details, specifications and documents for a 177920501?
Additional datasheets, footprints and schematics for 177920501 are listed on our Part Details page. You can also find images and similar parts to 177920501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177920501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177920501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177920501 fall under?
The 177920501 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 177920501 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177920501 you can contact the distributor directly for product support, shipping queries etc.
Is the 177920501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177920501 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for 177920501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177920501 often in real-time on the comparison pages.
What if I can't find stock of 177920501?
You can fill out our help required form which you can use to request a quote for 177920501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.