Prices starting from US$0.0479
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.07 |
39
|
Buy Now | |
Rapid Electronics | US$0.0479 |
92,375
|
Buy Now | |
Chip One Stop | US$0.0483 |
92,375
|
Buy Now | |
Distrelec | US$0.06 |
92,375
|
Buy Now | |
Heilind Electronics | US$0.06 |
42,330
|
Buy Now | |
TE Store | US$0.12 |
24,720
|
Buy Now | |
Heilind Electronics Asia | US$0.06 |
14,110
|
Buy Now | |
Avnet Asia | US$0.08 |
14,000
|
Buy Now | |
Newark Electronics | US$0.07 |
111
|
Buy Now | |
element14 | US$0.08 |
39
|
Buy Now | |
Future Electronics | US$0.0480 |
-
|
Buy Now | |
Avnet America | US$0.05 |
-
|
Buy Now | |
RS Americas | US$0.10 |
-
|
Buy Now | |
Boersig | US$0.0494 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 2 |
Height | 4.46mm |
Length | 12.1mm |
Housing Material | Glass-Filled Nylon 66 |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
For Use With | "Cap: 177906, 177908, 179463 or 179465", Plug: 177898 or 177900 |
Comment | Quantity required based on connector being used. |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Product Type | Accessory |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Accessory Type | Double Lock Plate |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Pin&Socket Connectors PWR DBL LCK PLATE 2P | Rapid Electronics |
TE Connectivity - AMP Connector LockingPOWER DBL LOCK PLATE 2P | Distrelec |
DOUBLE LOCK PLATE, CONNECTOR | Farnell |
POWER DBL LOCK PLATE 2P | Heilind Electronics |
POWER DBL LOCK PLATE 2P Connector Hardware Accessory Type: Double Lock Plate Primary Product Color: Natural Primary Product Material: Glass-Filled PBT Number of Positions: 2 Operating Temperature (Max): 221 °F Double Lock Plate Natural Glass-Filled PBT 2 | Power Double Lock Tpa | Part Number: 177918-1 | Internal Number: 177918-1 | TE Connectivity | TE Store |
Connector Accessories Double-Lock Plate 2 POS | Avnet Asia |
Double Lock Plate | Newark Electronics |
DOUBLE LOCK PLATE, 2POS, PA 66 GF, NAT | element14 |
Connector Lock Plate For Power Double Lock Series | Future Electronics |
Headers, PWR DBL LCK PLATE 2P | TE Connectivity 177918-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Accessory Type | Double Lock Plate |
---|---|
For Use With | AMP Power Double Lock Series Connectors |
Product Range | Power Double Lock Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 177918-1?
Additional datasheets, footprints and schematics for 177918-1 are listed on our Part Details page. You can also find images and similar parts to 177918-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177918-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177918-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177918-1 fall under?
The 177918-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 177918-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177918-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177918-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177918-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 177918-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177918-1 often in real-time on the comparison pages.
What if I can't find stock of 177918-1?
You can fill out our help required form which you can use to request a quote for 177918-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.