Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.07
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Material | Copper Alloy |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 31.49 – 39.36µin, .8 – 1µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 10A |
Contact Shape & Form | Square |
Contact Termination Area Plating Thickness | .8 – 1µm, 31.49 – 39.36µin |
Contact Classification | Power |
Contact Type | Receptacle |
Contact Base Material | Copper Alloy |
Accepts Wire Insulation Diameter Range | 1.8 – 3.1mm, .071 – .122in, .071 – .122in, 1.8 – 3.1mm |
Overall Length | .559in |
Wire Size | 20 – 16AWG, .5 – 1.25mm² |
Insulation Diameter | 1.8 – 3.1mm, .071 – .122in |
Operating Voltage | 300VAC |
CSA Certified | Yes |
Agency/Standard | CSA, UL, VDE |
VDE Tested | Yes |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
For Use With | Plug Housing |
Circuit Application | Power |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Termination End Plating Thickness | 31.49 – 39.36µin |
Termination End Plating Material | Pre-Tin |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 177915-9?
Additional datasheets, footprints and schematics for 177915-9 are listed on our Part Details page. You can also find images and similar parts to 177915-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177915-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177915-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177915-9 fall under?
The 177915-9 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 177915-9 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177915-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 177915-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177915-9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 177915-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177915-9 often in real-time on the comparison pages.
What if I can't find stock of 177915-9?
You can fill out our help required form which you can use to request a quote for 177915-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.