177913-4 Power Connectors by TE Connectivity

POWER DBL LOCK CAP HSG P/M 12P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Power Positions 12
Row-to-Row Spacing .181in, 4.6mm
Number of Signal Positions 0
Number of Positions 12
Number of Rows 3
Contact Retention Without
Operating Voltage 300VAC
Housing Color Yellow
Housing Material Nylon 6/6
UL Flammability Rating UL 94V-0
Centerline (Pitch) .156in, 3.96mm
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Panel
Circuit Application Power
Packaging Method Bag/Box
Packaging Quantity 150
Housing Type Cap
Contact Type Tab
Sealable No
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Connector
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 177913-4?

Additional datasheets, footprints and schematics for 177913-4 are listed on our Part Details page. You can also find images and similar parts to 177913-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 177913-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177913-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 177913-4 fall under?

The 177913-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 177913-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 177913-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 177913-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 177913-4 have stock available?

There is no stock from authorised distributors for 177913-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 177913-4 often in real-time on the comparison pages.

What if I can't find stock of 177913-4?

You can fill out our help required form which you can use to request a quote for 177913-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay