Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now | |
TE Store
from US$0.59
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 4.6mm, .181in |
Number of Positions | 4 |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | .031 – .078in, .8 – 2mm |
Operating Voltage | 300VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Plug: 177900, Contacts: 177916 or 177917, Double Lock Plate 177918-1 |
Packaging Method | Bag |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Tab |
Connector System | Wire-to-Wire, Wire-to-Panel |
Housing Type | Cap |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
POWER DBL LOCK CAP HSG P/M 4P Rectangular Power Connector Type: Housing Connector & Housing Type: Cap Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 4 Centerline (Pitch): 3.96 mm Housing Cap Wire-to-Wire 4 | Std Temp Power Double Lock Cap | Part Number: 177908-1 | Internal Number: 177908-1 | 3.96 mm | TE Connectivity | TE Store |
Power Dbl Lock Cap Hsg P/M 4P Rohs Compliant: Yes |Amp Te Connectivity 177908-1 | Newark Electronics |
Conn Housing RCP 4 POS 3.96mm Crimp ST Panel Mount | Avnet America |
Power Double Lock Series 3.96mm Pitch 4 Way 2 Row Female Straight PCB Housing | TE Connectivity 177908-1 | RS Americas |
RCPT HOUSING, 4POS, PA 66 GF, NATURAL | element14 |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Power Double Lock Series 177917 & 177916 Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 177908-1?
Additional datasheets, footprints and schematics for 177908-1 are listed on our Part Details page. You can also find images and similar parts to 177908-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177908-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177908-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177908-1 fall under?
The 177908-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 177908-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177908-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177908-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177908-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 177908-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177908-1 often in real-time on the comparison pages.
What if I can't find stock of 177908-1?
You can fill out our help required form which you can use to request a quote for 177908-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.