Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
21,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
21,750
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
21,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
4,440
in stock
|
Buy Now | |
element14
from US$0.36
|
4,440
in stock
|
Buy Now | |
Farnell
from US$0.24
|
4,440
in stock
|
Buy Now | |
TE Store
from US$0.34
|
2,280
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 3 |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Panel Thickness | .031 – .078in, .8 – 2mm |
Operating Voltage | 300VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
For Use With | Double Lock Plate 177919-1, Contacts: 177916 or 177917, Plug: 177899 |
Packaging Quantity | 150 |
Packaging Method | Bag |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Panel |
Product Type | Housing |
Contact Type | Tab |
Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Pin&Socket Connectors HSG CAP 3P .156 NAT | Rapid Electronics |
TE Connectivity - AMP PWR CONN POWER DBL LOCK CAP P/M 3P | Distrelec |
Connector Housing, Rcpt, 3Ways Rohs Compliant: Yes |Amp Te Connectivity 177907-1 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 3WAYS | element14 |
POWER DBL LOCK CAP P/M 3P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Panel 3 | Rectangular Power Connector | Part Number: 177907-1 | Internal Number: 177907-1 | 3.96 mm | TE Connectivity | TE Store |
3.96mm AMP,Housing,Rcp,panel mount,3way | RS |
Conn Housing RCP 3 POS 3.96mm Crimp ST | Avnet America |
Power Double Lock Series 3.96mm Pitch 3 Way 1 Row Female Straight PCB Housing | TE Connectivity 177907-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Product Range | Power Double Lock Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 3.96mm |
For Use With | Power Double Lock Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 177907-1?
Additional datasheets, footprints and schematics for 177907-1 are listed on our Part Details page. You can also find images and similar parts to 177907-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177907-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177907-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177907-1 fall under?
The 177907-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 177907-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177907-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177907-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177907-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 177907-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177907-1 often in real-time on the comparison pages.
What if I can't find stock of 177907-1?
You can fill out our help required form which you can use to request a quote for 177907-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.