Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .877g |
---|---|
Splice Material | Phosphor Bronze |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Tap Wire Size | .18 – .36mm² |
Wire Size | .2 – .4mm² |
Overall Length | 12mm, .472in |
Housing Material | Nylon - GF |
Packaging Method | Bag |
Packaging Quantity | 500 |
Wire/Cable Type | Thin |
Sealable | No |
Serrated | No |
Product Type | Splice |
ELECTRO TAP ASSY, 24 - 22 Splice Type: Tap Splice Wire Size: 24 – 22 AWG Wire Size: .2 – .4 mm² Sealable: No Compatible Insulation Diameter Range: .157 in Tap Splice 24 – 22 AWG .2 – .4 mm² | Electrical Wire Splice | Part Number: 177766-2 | Internal Number: 177766-2 | TE Connectivity | TE Store |
Electro Tap Assy, 24 - 22 |Amp Te Connectivity 177766-2 | Newark Electronics |
Splice Terminal 22-24AWG 12mm 11mm Tin | Avnet America |
ELECTRO TAP ASSY (PHOS-BRO TYP | Farnell |
Where can I find additional details, specifications and documents for a 177766-2?
Additional datasheets, footprints and schematics for 177766-2 are listed on our Part Details page. You can also find images and similar parts to 177766-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177766-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177766-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177766-2 fall under?
The 177766-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 177766-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177766-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 177766-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177766-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 177766-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177766-2 often in real-time on the comparison pages.
What if I can't find stock of 177766-2?
You can fill out our help required form which you can use to request a quote for 177766-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.