Options for Price Comparison
Distributor Statistics for 177734-2
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 177734-2
Details for 177734-2 by TE Connectivity
Connectors > Dock Connectors & Guide Hardware > Docking Connector Guide Hardware
AMP DOCKING CONN FOR GUIDE PIN
177734-2 image

177734-2 by TE Connectivity

AMP DOCKING CONN FOR GUIDE PIN
Part Information
177734-2 image
Not applicable for solder process capability
Status: Active
Product Code: 1315
Global Product Line: 036
GPL Description: Data and Devices
Specifications
Product Length:
10.45mm, .411in
Thread Length:
.236in, 6mm
Guide Hardware Accessory Type:
Guide Pin