Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Natural |
---|---|
Number of Levels | 1 |
Number of Positions | 1 |
Number of Rows | 1 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | 22 – 10AWG, .3 – 6mm² |
Length | 6.6mm |
Current Rating | 30A |
Current Rating (Max) | 30A |
Centerline (Pitch) | .394in, 10mm |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Mounting Ears | Without |
Screw Size | M3 |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Connector Mounting Type | Panel |
Mounting Insert | Without |
Packaging Method | Package |
Packaging Quantity | 2000 |
Product Type | Barrier Strip |
Where can I find additional details, specifications and documents for a 1776327-1?
Additional datasheets, footprints and schematics for 1776327-1 are listed on our Part Details page. You can also find images and similar parts to 1776327-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776327-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776327-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776327-1 fall under?
The 1776327-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776327-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776327-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776327-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776327-1 have stock available?
There is no stock from authorised distributors for 1776327-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776327-1 often in real-time on the comparison pages.
What if I can't find stock of 1776327-1?
You can fill out our help required form which you can use to request a quote for 1776327-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.