1776322-4 Terminal Blocks & Strips by TE Connectivity

TSB230K 04DS=EUROPA TRM BLK,8MM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for Newark
Newark
from US$1.73
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.54
-
Buy Now

Specifications

Color Natural
Number of Rows 1
Number of Levels 1
Number of Positions 4
Terminal Material Brass
Terminal Plating Material Tin
Length 30mm
Wire Size .12 – 1.4mm², 26 – 16AWG
Current Rating (Max) 30A
Current Rating 30A
Centerline (Pitch) .315in, 8mm
Housing Material Polyamide 6
UL Flammability Rating UL 94V-2
Screw Material Steel
Screw Size M3
Screw Plating Material Zinc Chromate
Mounting Ears Without
Screw Plating Finish Bright
Mounting Insert Without
Connector Mounting Type Panel
Packaging Quantity 500
Packaging Method Carton
Product Type Barrier Strip

Alternative Descriptions

Tsb230K 04Ds=Europa Trm Blk,8Mm |Te Connectivity 1776322-4 | Newark Electronics
Connector Barrier Terminal Block 4Position 8mm Screw Panel Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1776322-4?

Additional datasheets, footprints and schematics for 1776322-4 are listed on our Part Details page. You can also find images and similar parts to 1776322-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1776322-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776322-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1776322-4 fall under?

The 1776322-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1776322-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1776322-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1776322-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1776322-4 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1776322-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1776322-4 often in real-time on the comparison pages.

What if I can't find stock of 1776322-4?

You can fill out our help required form which you can use to request a quote for 1776322-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay