1776321-1 Terminal Blocks & Strips by TE Connectivity

TSB230K 01=EUROPA TERM BLK,8MM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Natural
Number of Positions 1
Number of Rows 1
Number of Levels 1
Terminal Material Brass
Terminal Plating Material Tin
Wire Size .12 – 3mm², 26 – 12AWG
Length 6mm
Current Rating 30A
Current Rating (Max) 30A
Housing Material Polyamide 6
Centerline (Pitch) .315in, 8mm
UL Flammability Rating UL 94V-2
Screw Plating Finish Bright
Mounting Ears Without
Screw Size M3
Screw Plating Material Zinc Chromate
Screw Material Steel
Connector Mounting Type Panel
Mounting Insert Without
Packaging Quantity 1000
Packaging Method Carton
Product Type Barrier Strip


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1776321-1?

Additional datasheets, footprints and schematics for 1776321-1 are listed on our Part Details page. You can also find images and similar parts to 1776321-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1776321-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776321-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1776321-1 fall under?

The 1776321-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1776321-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1776321-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1776321-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1776321-1 have stock available?

There is no stock from authorised distributors for 1776321-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1776321-1 often in real-time on the comparison pages.

What if I can't find stock of 1776321-1?

You can fill out our help required form which you can use to request a quote for 1776321-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay