Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.81
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$12.69
|
393
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
373
in stock
|
Buy Now | |
Newark Electronics
from US$12.18
|
-
|
Buy Now | |
Avnet America
from US$10.56
|
-
|
Buy Now | |
RS Americas
from US$11.46
|
-
|
Buy Now | |
TE Store
from US$16.96
|
-
|
Buy Now | |
Farnell
from US$13.57
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 4 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | 2 – 14mm², 14 – 6AWG |
Voltage | 600V |
Current Rating (Max) | 65A |
Current Rating | 65A |
Centerline (Pitch) | 14.5mm, .571in |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Plating Finish | Bright |
Connector Mounting Type | Panel |
Screw Size | M3.5 |
Screw Material | Steel |
Mounting Ears | Without |
Screw Plating Material | Zinc Chromate |
Mounting Insert | Without |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Barrier Strip |
TSB200004DS=EUROPA T-BL 14.5MM | Rapid Electronics |
TE Connectivity - AMP TSB200004DS%3DEUROPA T-BL14.5MM | Distrelec |
Tsb200004Ds=Europa T-Bl,14.5Mm |Te Connectivity 1776313-4 | Newark Electronics |
Conn Europa Terminal Blocks 4 POS 14.5mm Screw Cable Mount 65A/Contact | Avnet America |
Conn, Term Strip, Barrier,4Pole,14.5mmPitch, DBLRow,14-6,Series TSB2000,65A,300V | TE Connectivity 1776313-4 | RS Americas |
Special Order: TSB200004DS=EUROPA T-BL,14.5MM Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 14.5 mm Centerline (Pitch): .571 in Number of Rows: 1 Wire-to-Wire 4 14.5 mm .571" | Barrier Strip | Part Number: 1776313-4 | Internal Number: 1776313-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1776313-4?
Additional datasheets, footprints and schematics for 1776313-4 are listed on our Part Details page. You can also find images and similar parts to 1776313-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776313-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776313-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776313-4 fall under?
The 1776313-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776313-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776313-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776313-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776313-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1776313-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776313-4 often in real-time on the comparison pages.
What if I can't find stock of 1776313-4?
You can fill out our help required form which you can use to request a quote for 1776313-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.