Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1776310-6,
CL7251-000 |
No distributors results available
Color | Natural |
---|---|
Number of Positions | 6 |
Number of Rows | 1 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | 16 – 8AWG, 1.25 – 8mm² |
Voltage | 300V |
Current Rating | 40A |
Current Rating (Max) | 40A |
Centerline (Pitch) | .531in, 13.5mm |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Plating Finish | Bright |
Mounting Ears | Without |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Size | M4 |
Connector Mounting Type | Panel |
Packaging Quantity | 150 |
Packaging Method | Carton |
Product Type | Barrier Strip |
Where can I find additional details, specifications and documents for a 1776310-6?
Additional datasheets, footprints and schematics for 1776310-6 are listed on our Part Details page. You can also find images and similar parts to 1776310-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776310-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776310-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776310-6 fall under?
The 1776310-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776310-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776310-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776310-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776310-6 have stock available?
There is no stock from authorised distributors for 1776310-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776310-6 often in real-time on the comparison pages.
What if I can't find stock of 1776310-6?
You can fill out our help required form which you can use to request a quote for 1776310-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.