Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1776310-5,
CL7250-000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 5 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | 1.25 – 8mm², 16 – 8AWG |
Voltage | 300V |
Current Rating | 40A |
Current Rating (Max) | 40A |
Centerline (Pitch) | 13.5mm, .531in |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Plating Finish | Bright |
Screw Material | Steel |
Screw Plating Material | Zinc Chromate |
Connector Mounting Type | Panel |
Mounting Ears | Without |
Mounting Insert | Without |
Screw Size | M4 |
Packaging Quantity | 180 |
Packaging Method | Package |
Product Type | Barrier Strip |
Conn Europa Terminal Blocks 10 POS 13.5mm Screw Cable Mount 40A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1776310-5?
Additional datasheets, footprints and schematics for 1776310-5 are listed on our Part Details page. You can also find images and similar parts to 1776310-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776310-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776310-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776310-5 fall under?
The 1776310-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776310-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776310-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776310-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776310-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1776310-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776310-5 often in real-time on the comparison pages.
What if I can't find stock of 1776310-5?
You can fill out our help required form which you can use to request a quote for 1776310-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.