1776303-9 Terminal Blocks & Strips by TE Connectivity

TSB100009=EUROPA TERM BLK,12MM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.69

Distributor Stock
Logo for Farnell
Farnell
from US$11.51
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.02
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.69
-
Buy Now

Specifications

Color Natural
Number of Positions 9
Number of Levels 1
Number of Rows 1
Terminal Plating Material Tin
Terminal Material Brass
Wire Size 22 – 8AWG, .3 – 8mm²
Current Rating (Max) 50A
Current Rating 50A
Centerline (Pitch) .472in, 12mm
Housing Material Polyamide 6
UL Flammability Rating UL 94V-2
Screw Plating Material Zinc Chromate
Screw Material Steel
Connector Mounting Type Panel
Mounting Insert Without
Screw Size M3.5
Mounting Ears Without
Screw Plating Finish Bright
Packaging Quantity 100
Packaging Method Package
Product Type Barrier Strip

Alternative Descriptions

Tsb100009=Europa Term Blk,12Mm |Te Connectivity 1776303-9 | Newark Electronics
Conn Europa Terminal Blocks 9 POS 12mm Screw Cable Mount 50A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1776303-9?

Additional datasheets, footprints and schematics for 1776303-9 are listed on our Part Details page. You can also find images and similar parts to 1776303-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1776303-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776303-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1776303-9 fall under?

The 1776303-9 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1776303-9 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1776303-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1776303-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1776303-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1776303-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1776303-9 often in real-time on the comparison pages.

What if I can't find stock of 1776303-9?

You can fill out our help required form which you can use to request a quote for 1776303-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay