Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.47
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
89
in stock
|
Buy Now | |
Rapid Electronics
from US$3.90
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$4.38
|
89
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
Boersig
from US$2.31
|
-
|
Buy Now | |
TE Store
from US$3.65
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Number of Levels | 1 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | 22 – 8AWG, .3 – 8mm² |
Length | 31.5mm |
Current Rating | 50A |
Current Rating (Max) | 50A |
Housing Material | Polyamide 6 |
Centerline (Pitch) | 12mm, .472in |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Panel |
Screw Plating Finish | Bright |
Screw Material | Steel |
Screw Size | M3.5 |
Mounting Ears | Without |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Packaging Method | Package |
Packaging Quantity | 400 |
Product Type | Barrier Strip |
Barrier Terminal Blocks Tsb100003 |Amp Te Connectivity 1776303-3 | Newark Electronics |
Barrier Terminal Blocks TSB100003 | Rapid Electronics |
TE Connectivity TSB100003 EUROPA TERM BLK 12MM Barrier T | Distrelec |
Conn Europa Terminal Blocks F 6 POS 13mm Screw Cable Mount 50A/Contact | Avnet America |
Special Order: TSB100003=EUROPA TERM BLK,12MM Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 12 mm Centerline (Pitch): .472 in Number of Rows: 1 Wire-to-Wire 3 12 mm .472" | Barrier Strip | Part Number: 1776303-3 | Internal Number: 1776303-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1776303-3?
Additional datasheets, footprints and schematics for 1776303-3 are listed on our Part Details page. You can also find images and similar parts to 1776303-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776303-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776303-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776303-3 fall under?
The 1776303-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776303-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776303-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776303-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776303-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1776303-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776303-3 often in real-time on the comparison pages.
What if I can't find stock of 1776303-3?
You can fill out our help required form which you can use to request a quote for 1776303-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.