Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.35
|
351
in stock
|
Buy Now | |
Newark Electronics
from US$7.39
|
351
in stock
|
Buy Now | |
Rapid Electronics
from US$6.86
|
351
in stock
|
Buy Now | |
Chip One Stop
from US$6.94
|
351
in stock
|
Buy Now | |
Farnell
from US$7.88
|
290
in stock
|
Buy Now | |
RS Americas
from US$6.70
|
6
in stock
|
Buy Now | |
Future Electronics
from US$5.95
|
-
|
Buy Now | |
Avnet America
from US$5.79
|
-
|
Buy Now | |
TE Store
from US$9.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 3 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | 22 – 12AWG, .326 – 3.31mm² |
Length | 30mm |
Current Rating | 10A |
Housing Material | Polyamide 6 |
Centerline (Pitch) | .394in, 10mm |
UL Flammability Rating | UL 94V-2 |
Mounting Ears | Without |
Screw Size | M3 |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Connector Mounting Type | Panel |
Mounting Insert | Without |
Packaging Quantity | 200 |
Packaging Method | Package |
Product Type | Barrier Strip |
Barrier Terminal Blocks 503Si03Ds=Europa T/B |Amp Te Connectivity 1776301-8 | Newark Electronics |
Barrier Terminal Blocks 503SI03DS=EUROPA T/B | Rapid Electronics |
TE Connectivity - AMP 503SI03DS%3DEUROPA T/BFUSE10MM | Distrelec |
TERMINAL BLOCK, BARRIER, 3WAYS, 12AWG | Farnell |
Buchanan Conn Term Strip Barrier 8Pole 10mmPitch 11A 400V FuseHolder | TE Connectivity 1776301-8 | RS Americas |
Euro Style 3 Position 10 mm Pitch 22-12 AWG Europa Terminal Block | Future Electronics |
Conn Terminal Block F 6 POS 10mm Screw Cable Mount 10A/Contact | Avnet America |
Special Order: 503SI03DS=EUROPA T/B,FUSE,10MM Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 10 mm Centerline (Pitch): .394 in Number of Rows: 1 Wire-to-Wire 3 10 mm .394" | Barrier Strip | Part Number: 1776301-8 | Internal Number: 1776301-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1776301-8?
Additional datasheets, footprints and schematics for 1776301-8 are listed on our Part Details page. You can also find images and similar parts to 1776301-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776301-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776301-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776301-8 fall under?
The 1776301-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776301-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776301-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776301-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776301-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1776301-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776301-8 often in real-time on the comparison pages.
What if I can't find stock of 1776301-8?
You can fill out our help required form which you can use to request a quote for 1776301-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.