Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
102
in stock
|
Buy Now | |
Rapid Electronics
from US$2.16
|
102
in stock
|
Buy Now | |
Chip One Stop
from US$2.23
|
102
in stock
|
Buy Now | |
Distrelec
from US$1.73
|
102
in stock
|
Buy Now | |
Heilind Electronics
-
|
412
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
137
in stock
|
Buy Now | |
RS Americas
from US$2.51
|
-
|
Buy Now | |
TTI Europe
from US$2.10
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Rows | 1 |
Number of Positions | 1 |
Number of Levels | 1 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Length | 14.3mm |
Wire Size | .326 – 3.31mm², 22 – 12AWG |
Current Rating | 11A |
Centerline (Pitch) | .394in, 10mm |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Mounting Ears | Without |
Screw Size | M3 |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Connector Mounting Type | Panel |
Mounting Insert | Without |
Packaging Quantity | 100 |
Packaging Method | Package |
Product Type | Barrier Strip |
Barrier Terminal Blocks 503Si01Ds=Europa T/B |Amp Te Connectivity 1776301-6 | Newark Electronics |
Barrier Terminal Blocks 503SI01DS=EUROPA T/B | Rapid Electronics |
TE Connectivity - AMP 503SI01DS%3DEUROPA T/BFUSE10MM | Distrelec |
503SI01DSEUROPA T/BFUSE10MM | Heilind Electronics |
Buchanan, Conn, Term Strip, Barrier, 6Pole, 10mmPitch, 11A, 400V, FuseHolder | TE Connectivity 1776301-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1776301-6?
Additional datasheets, footprints and schematics for 1776301-6 are listed on our Part Details page. You can also find images and similar parts to 1776301-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776301-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776301-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776301-6 fall under?
The 1776301-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776301-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776301-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776301-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776301-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1776301-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776301-6 often in real-time on the comparison pages.
What if I can't find stock of 1776301-6?
You can fill out our help required form which you can use to request a quote for 1776301-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.