Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.29
|
3,532
in stock
|
Buy Now | |
Newark Electronics
from US$7.75
|
3,532
in stock
|
Buy Now | |
Rapid Electronics
from US$5.94
|
3,532
in stock
|
Buy Now | |
Chip One Stop
from US$4.44
|
3,532
in stock
|
Buy Now | |
Farnell
from US$12.02
|
2,830
in stock
|
Buy Now | |
Avnet America
from US$4.84
|
-
|
Buy Now | |
TE Store
from US$10.40
|
-
|
Buy Now |
Color | Brown |
---|---|
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 8 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | .2 – 3mm², 24 – 12AWG |
Current Rating | 30A |
Current Rating (Max) | 30A |
Centerline (Pitch) | 10mm, .394in |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-0 |
Screw Plating Finish | Bright |
Mounting Ears | Without |
Screw Size | M3 |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Connector Mounting Type | Panel |
Mounting Insert | Without |
Packaging Quantity | 400 |
Packaging Method | Package |
Product Type | Barrier Strip |
Operating Temperature Range | -50 – 160°C |
Tsb5000831Dsht=Europa T/B,10Mm |Amp Te Connectivity 1776298-8 | Newark Electronics |
Barrier Terminal Blocks EUROPA T/B 10MM | Rapid Electronics |
TE Connectivity TSB5000831DSHT EUROPA T/B 10MM Barrier T | Distrelec |
TERMINAL BLOCK, BARRIER, 8WAYS, 12AWG | Farnell |
Conn Europa Terminal Blocks 16 POS 10mm Screw Cable Mount 30A/Contact | Avnet America |
Special Order: TSB5000831DSHT=EUROPA T/B,10MM Barrier Strip | Part Number: 1776298-8 | Internal Number: 1776298-8 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | TSB Series |
RoHS: | Unknown |
No. of Rows | 1 Row |
---|---|
No. of Positions | 8Ways |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Pitch Spacing | 10mm |
Rated Current | 30A |
Rated Voltage | 250V |
Product Range | TSB Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1776298-8?
Additional datasheets, footprints and schematics for 1776298-8 are listed on our Part Details page. You can also find images and similar parts to 1776298-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776298-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776298-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776298-8 fall under?
The 1776298-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776298-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776298-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776298-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776298-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1776298-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776298-8 often in real-time on the comparison pages.
What if I can't find stock of 1776298-8?
You can fill out our help required form which you can use to request a quote for 1776298-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.