Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Brown |
---|---|
Number of Levels | 1 |
Number of Positions | 7 |
Number of Rows | 1 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | .2 – 3mm², 24 – 12AWG |
Current Rating | 30A |
Current Rating (Max) | 30A |
Centerline (Pitch) | .394in, 10mm |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-0 |
Screw Plating Finish | Bright |
Mounting Ears | Without |
Screw Size | M3 |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Connector Mounting Type | Panel |
Mounting Insert | Without |
Packaging Quantity | 400 |
Packaging Method | Package |
Product Type | Barrier Strip |
Operating Temperature Range | -50 – 160°C |
Conn Europa Terminal Blocks 14 POS 10mm Screw Cable Mount 30A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1776298-7?
Additional datasheets, footprints and schematics for 1776298-7 are listed on our Part Details page. You can also find images and similar parts to 1776298-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776298-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776298-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776298-7 fall under?
The 1776298-7 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776298-7 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776298-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776298-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776298-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1776298-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776298-7 often in real-time on the comparison pages.
What if I can't find stock of 1776298-7?
You can fill out our help required form which you can use to request a quote for 1776298-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.