1776297-5 Terminal Blocks & Strips by TE Connectivity

TSB5000531=EUROPA TRM BLK,10MM

Status: Active
Series: -
RoHS: Unknown
Aliases: AMPS-0-1776297-5,
CL7207-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.69

Distributor Stock
Logo for Farnell
Farnell
from US$1.89
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.80
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.69
-
Buy Now

Specifications

Color Natural
Number of Levels 1
Number of Positions 5
Number of Rows 1
Terminal Plating Material Tin
Terminal Material Brass
Wire Size 22 – 10AWG, .3 – 6mm²
Length 46.6mm
Current Rating 30A
Current Rating (Max) 40A
Centerline (Pitch) 10mm, .394in
Housing Material Polyamide 6
UL Flammability Rating UL 94V-2
Mounting Insert Without
Screw Plating Finish Bright
Mounting Ears Without
Screw Size M3
Connector Mounting Type Panel
Screw Plating Material Zinc Chromate
Screw Material Steel
Packaging Method Package
Packaging Quantity 1
Product Type Barrier Strip

Alternative Descriptions

Tsb5000531=Europa Trm Blk,10Mm |Te Connectivity 1776297-5 | Newark Electronics
Conn Europa Terminal Blocks 10 POS 10mm Screw Cable Mount 30A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1776297-5?

Additional datasheets, footprints and schematics for 1776297-5 are listed on our Part Details page. You can also find images and similar parts to 1776297-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1776297-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776297-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1776297-5 fall under?

The 1776297-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1776297-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1776297-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1776297-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1776297-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1776297-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1776297-5 often in real-time on the comparison pages.

What if I can't find stock of 1776297-5?

You can fill out our help required form which you can use to request a quote for 1776297-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay