Color | Natural |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | 22 – 10AWG, .3 – 3mm², 22 – 12AWG, .3 – 6mm² |
Length | 16.6mm |
Current Rating | 30A |
Current Rating (Max) | 30A |
Centerline (Pitch) | .394in, 10mm |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Material | Steel |
Mounting Ears | Without |
Screw Plating Finish | Bright |
Mounting Insert | Without |
Screw Size | M3 |
Connector Mounting Type | Panel |
Screw Plating Material | Zinc Chromate |
Packaging Method | Package |
Product Type | Barrier Strip |
Tsb5000231Ds=Europa T-Blk,10Mm |Te Connectivity 1776296-2 | Newark Electronics |
Conn Europa Terminal Blocks F 4 POS 10mm Screw Cable Mount 30A/Contact | Avnet America |
Conn, Term Strip, Barrier,2Pole,10.0mmPitch, DBLRow,22-10,Series TSB500,30A,250V | TE Connectivity 1776296-2 | RS Americas |
Special Order: TSB5000231DS=EUROPA T-BLK,10MM Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 10 mm Centerline (Pitch): .394 in Number of Rows: 1 Wire-to-Wire 2 10 mm .394" | Barrier Strip | Part Number: 1776296-2 | Internal Number: 1776296-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1776296-2?
Additional datasheets, footprints and schematics for 1776296-2 are listed on our Part Details page. You can also find images and similar parts to 1776296-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776296-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776296-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776296-2 fall under?
The 1776296-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776296-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776296-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776296-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776296-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1776296-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776296-2 often in real-time on the comparison pages.
What if I can't find stock of 1776296-2?
You can fill out our help required form which you can use to request a quote for 1776296-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.