Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1776294-5,
CL7194-000 |
Color | Natural |
---|---|
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 5 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Length | 38mm, 1.5in |
Wire Size | 24 – 12AWG |
Current Rating (Max) | 30A |
Current Rating | 30A |
Centerline (Pitch) | .315in, 8mm |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Material | Steel |
Screw Plating Material | Zinc Chromate |
Screw Size | M3 |
Connector Mounting Type | Panel |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Barrier Strip |
Tsb23005=Europa Term Blk,8Mm |Te Connectivity 1776294-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1776294-5?
Additional datasheets, footprints and schematics for 1776294-5 are listed on our Part Details page. You can also find images and similar parts to 1776294-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776294-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776294-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776294-5 fall under?
The 1776294-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776294-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776294-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776294-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776294-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1776294-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776294-5 often in real-time on the comparison pages.
What if I can't find stock of 1776294-5?
You can fill out our help required form which you can use to request a quote for 1776294-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.