Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | With |
---|---|
Wire Entry Angle | Side |
Number of Positions | 6 |
Stacking Configuration | Side Stackable |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 10A |
Wire Size | 24 – 16AWG, .2 – 1.4mm² |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Housing Color | Blue |
Centerline (Pitch) | 5mm, .197in |
Housing Material | Nylon or Polyester |
Screw Size | M2.6 |
Mating Angle | 90° |
Screw Material | Steel |
Screw Flange | Without |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Circuit Application | Power & Signal |
Comment | With wire protector. |
Packaging Quantity | 200 |
Block Type | Stacking Plug |
Wire Protection | With |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Term Blk 90 Degree Stacking |Amp Te Connectivity 1776263-6 | Newark Electronics |
Pluggable Terminal Blocks TERM BLK 90 DEGREE | Rapid Electronics |
TE Connectivity Term Blk 90 degree stacking Pluggable Te | Distrelec |
TERM BLK, 90 DEGREE, STACKING | TTI Europe |
Where can I find additional details, specifications and documents for a 1776263-6?
Additional datasheets, footprints and schematics for 1776263-6 are listed on our Part Details page. You can also find images and similar parts to 1776263-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776263-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776263-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776263-6 fall under?
The 1776263-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776263-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776263-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776263-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776263-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 1776263-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776263-6 often in real-time on the comparison pages.
What if I can't find stock of 1776263-6?
You can fill out our help required form which you can use to request a quote for 1776263-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.