1776261-3 Terminal Blocks & Strips by TE Connectivity

Bd Mt Screwless, 5.0mm, Side W

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.65

Distributor Stock
Logo for Farnell
Farnell
from US$1.74
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.65
-
Buy Now

Specifications

Interlock Without
Lever Color Orange
Number of Positions 3
Number of Rows 1
Stacked Levels Without
Wire Entry Angle Side
Closed End Without
Contact Current Rating (Max) 10A
Contact Mating Area Plating Material Tin
Contact Base Material Brass
Contact Mount Through Hole
PCB Tail Length .13in, 3.2mm
Wire Size .3 – 2mm², 22 – 14AWG
Voltage 300VAC
Current Rating (Max) 10A
Centerline (Pitch) 5mm, .197in
Housing Color Green
Housing Material NY - FR15
Connector Mounting Type Board Mount
Screw Flange Without
Screwless Terminal Block Yes
Mounting Angle Right Angle
Circuit Application Power & Signal
Packaging Quantity 270
Packaging Method Carton
Connector System Wire-to-Board
Connector Style Header
Connector & Contact Terminates To Printed Circuit Board
Wire Protection With
Block Type Spring Terminal Block
Header Type Header Only
Operating Temperature Range -40 – 105°C, -40 – 221°F

Alternative Descriptions

Bd Mt Screwless, 5.0Mm, Side W |Buchanan Te Connectivity 1776261-3 | Newark Electronics
Conn Terminal Block 3 POS 5mm Solder RA Thru-Hole 10A/Contact | Avnet America
BD MT SCREWLESS, 5.0MM, SIDE W | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1776261-3?

Additional datasheets, footprints and schematics for 1776261-3 are listed on our Part Details page. You can also find images and similar parts to 1776261-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1776261-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776261-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1776261-3 fall under?

The 1776261-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1776261-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1776261-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1776261-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1776261-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1776261-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1776261-3 often in real-time on the comparison pages.

What if I can't find stock of 1776261-3?

You can fill out our help required form which you can use to request a quote for 1776261-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay