Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.32
|
No stock
|
Buy Now | |
Future Electronics
from US$4.39
|
2,640
in stock
|
Buy Now | |
Newark Electronics
from US$4.84
|
557
in stock
|
Buy Now | |
Rapid Electronics
from US$7.82
|
557
in stock
|
Buy Now | |
Chip One Stop
from US$4.43
|
557
in stock
|
Buy Now | |
Distrelec
from US$7.05
|
557
in stock
|
Buy Now | |
SOS electronic
from US$2.19
|
402
in stock
|
Buy Now | |
TE Store
from US$8.33
|
329
in stock
|
Buy Now | |
Heilind Electronics
from US$4.52
|
92
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.52
|
30
in stock
|
Buy Now | |
Avnet America
from US$3.75
|
-
|
Buy Now | |
RS Americas
from US$4.88
|
-
|
Buy Now | |
Boersig
from US$4.62
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Top |
Closed End | Without |
Number of Positions | 8 |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
PCB Tail Length | .122in, 3.1mm |
Wire Size | 22 – 14AWG, .3 – 2mm² |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | NY - FR15 |
Housing Color | Green |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Circuit Application | Power & Signal |
Packaging Quantity | 110 |
Header Type | Header Only |
Connector Style | Header |
Wire Protection | With |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Fixed Terminal Blocks 5.08Mm Brd Mnt 8 Pos Top |Amp Te Connectivity 1776260-8 | Newark Electronics |
Fixed Terminal Blocks 5.08MM BRD MNT 8 POS TOP | Rapid Electronics |
TE Connectivity Bd Mt Screwless 5.08mm Top Wi Fixed Term | Distrelec |
PCB Terminal Block PUSH WIRE P5,08mm14-22AWG 10A 8P Green | SOS electronic |
8P Spring TB, 180deg, VT,5.08mm, Green Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 8 .2" | PCB Terminal Block | Part Number: 1776260-8 | Internal Number: 1776260-8 | .2" | TE Connectivity | TE Store |
Bd Mt Screwless 5.08mm Top Wi | Heilind Electronics |
Conn Terminal Block 8 POS 5.08mm Solder ST Thru-Hole 10A/Contact | Avnet America |
Connector, Terminal Block, Wire Receptacle, 8, 14 to 22 AWG, 0.200 in., Top | TE Connectivity 1776260-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1776260-8?
Additional datasheets, footprints and schematics for 1776260-8 are listed on our Part Details page. You can also find images and similar parts to 1776260-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776260-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776260-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776260-8 fall under?
The 1776260-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776260-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776260-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776260-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776260-8 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1776260-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776260-8 often in real-time on the comparison pages.
What if I can't find stock of 1776260-8?
You can fill out our help required form which you can use to request a quote for 1776260-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.