1776259-9 Terminal Blocks & Strips by TE Connectivity

Bd Mt Screwless, 5.0mm Top Wir

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.34

Distributor Stock
Logo for Farnell
Farnell
from US$7.45
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.34
-
Buy Now

Specifications

Interlock Without
Stacked Levels Without
Number of Positions 9
Wire Entry Angle Top
Closed End Without
Number of Rows 1
Contact Current Rating (Max) 10A
Contact Base Material Brass
Contact Mating Area Plating Material Tin
Contact Mount Through Hole
Wire Size 22 – 14AWG, .3 – 2mm²
PCB Tail Length .13in, 3.1mm
Voltage 300VAC
Current Rating (Max) 10A
Housing Material NY - FR15
Centerline (Pitch) 5mm, .197in
Housing Color Green
Mounting Angle Vertical
Connector Mounting Type Board Mount
Screwless Terminal Block Yes
Screw Flange Without
Circuit Application Power & Signal
Packaging Quantity 100
Wire Protection With
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Header Type Header & Push-Push Assembly
Connector Style Header
Block Type PCB Mount
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

Bd Mt Screwless, 5.0Mm Top Wir |Buchanan Te Connectivity 1776259-9 | Newark Electronics
Conn Terminal Block 9 POS 5mm Solder ST Thru-Hole 10A/Contact | Avnet America
BD MT SCREWLESS, 5.0MM TOP WIR | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1776259-9?

Additional datasheets, footprints and schematics for 1776259-9 are listed on our Part Details page. You can also find images and similar parts to 1776259-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1776259-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776259-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1776259-9 fall under?

The 1776259-9 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1776259-9 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1776259-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1776259-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1776259-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1776259-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1776259-9 often in real-time on the comparison pages.

What if I can't find stock of 1776259-9?

You can fill out our help required form which you can use to request a quote for 1776259-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay