Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | Without |
---|---|
Number of Positions | 2 |
Closed End | Without |
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Top |
Contact Base Material | Brass |
Contact Current Rating (Max) | 10A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Wire Size | 22 – 14AWG, .3 – 2mm² |
PCB Tail Length | 3.1mm, .13in |
Current Rating (Max) | 10A |
Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | NY - FR15 |
Housing Color | Green |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | Yes |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Quantity | 350 |
Connector System | Wire-to-Board |
Header Type | Header & Push-Push Assembly |
Wire Protection | With |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
2P Spring TB, 180deg, VT,5mm, Green Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 2 .197" | PCB Terminal Block | Part Number: 1776259-2 | Internal Number: 1776259-2 | .197" | TE Connectivity | TE Store |
TERMINAL BLOCK | RS |
Bd Mt Screwless, 5.0Mm Top Wir |Buchanan Te Connectivity 1776259-2 | Newark Electronics |
Conn Terminal Block 2 POS 5mm Solder ST Thru-Hole 10A/Contact | Avnet America |
Buchanan, Terminal Block Connector, PCB,2,5 mm, Top,22-14 AWG, Green,10 A,300 V | TE Connectivity 1776259-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1776259-2?
Additional datasheets, footprints and schematics for 1776259-2 are listed on our Part Details page. You can also find images and similar parts to 1776259-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776259-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776259-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776259-2 fall under?
The 1776259-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776259-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776259-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776259-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776259-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1776259-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776259-2 often in real-time on the comparison pages.
What if I can't find stock of 1776259-2?
You can fill out our help required form which you can use to request a quote for 1776259-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.