1776252-8 Part Information

Details for 1776252-8 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Featured content from Farnell

Part Specifications

Interlock With
Stacked Levels Without
Number of Rows 1
Wire Entry Angle 45°
Closed End Without
Number of Positions 8
Contact Mount Through Hole
Contact Base Material Brass
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 10A
Wire Size .3 – 2mm², 22 – 14AWG
PCB Tail Length .169in, 4.3mm
Current Rating (Max) 10A
Voltage 300VAC
Housing Color Blue
Centerline (Pitch) .197in, 5mm
Housing Material PA 66
Screw Plating Material Zinc Chromate
Screwless Terminal Block No
Screw Material Steel
Connector Mounting Type Board Mount
Mounting Angle Vertical
Screw Flange Without
Circuit Application Power & Signal
Comment With wire protector.
Connector System Wire-to-Board
Connector Style Header
Wire Protection With
Header Type Header Only
Connector & Contact Terminates To Printed Circuit Board
Block Type PCB Mount
Operating Temperature Range -67 – 221°F, -55 – 105°C
RoHS Compliant Wave solder capable to 265°C
Status: Active
Product Code: A469
Global Product Line: 124
GPL Description: Industrial

Alternative Part Descriptions

  • 45 DEGREE WIRE INLET, 5.0MM, H | Newark Electronics
  • Conn Terminal Block 8 POS 5mm Solder ST Thru-Hole | Avnet America
  • Conn Terminal Block 8 POS 5mm Solder ST Thru-Hole | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1776252-8?

Additional datasheets, footprints and schematics for 1776252-8 are listed in our Part Details tab. You can also find the 1776252-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1776252-8 in the Pricing & Inventory tab next to part details. You can view 1776252-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1776252-8 fall under?

The 1776252-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1776252-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1776252-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1776252-8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1776252-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 1776252-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1776252-8 often in real-time on the comparison pages.

What if I can't find stock of 1776252-8?

You can fill out our help required form which you can use to request a quote for 1776252-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1776252-8

Loading...
Loading Results for 1776252-8