Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
1,759
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
1,759
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
1,759
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
1,759
in stock
|
Buy Now | |
TE Store
from US$2.55
|
970
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
Boersig
from US$1.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Without |
Stacking Configuration | Side Stackable |
Wire Entry Angle | Side |
Closed End | Without |
Number of Rows | 1 |
Number of Positions | 6 |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 10A |
Wire Size | .3 – 2mm², 22 – 14AWG |
PCB Tail Length | .138in, 3.5mm |
Current Rating (Max) | 10A |
Voltage | 300VAC |
Housing Material | NY - FR15 |
Housing Color | Blue |
Centerline (Pitch) | 5mm, .197in |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Comment | With wire protector. |
Packaging Quantity | 300 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Header Only |
Block Type | PCB Mount |
Wire Protection | With |
Connector Style | Header |
Profile | Low |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fixed Terminal Blocks Vert Side Wire Entry 5.0Mm |Amp Te Connectivity 1776244-6 | Newark Electronics |
Fixed Terminal Blocks VERT SIDE WIRE ENTRY 5.0mm | Rapid Electronics |
TE Connectivity - AMP PCB Vert Side Wire Entry 5.0mm B | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
6P TB ,90deg, VT, 5mm, Blue,w/interlock Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 6 .197" | PCB Terminal Block | Part Number: 1776244-6 | Internal Number: 1776244-6 | .197" | TE Connectivity | TE Store |
6 Position Wire to Board Terminal Block Horizontal with Board 0.197 (5.00mm)" | Future Electronics |
Conn Terminal Block 6 POS 5mm Solder ST Thru-Hole 10A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1776244-6?
Additional datasheets, footprints and schematics for 1776244-6 are listed on our Part Details page. You can also find images and similar parts to 1776244-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776244-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776244-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776244-6 fall under?
The 1776244-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776244-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776244-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776244-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776244-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1776244-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776244-6 often in real-time on the comparison pages.
What if I can't find stock of 1776244-6?
You can fill out our help required form which you can use to request a quote for 1776244-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.