1776244-3 Terminal Blocks & Strips by TE Connectivity

Vert Side Wire Entry, 5.0mm, B

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
No stock
Buy Now
Logo for TE Store
TE Store
from US$1.27
964
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.67
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.57
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Interlock With
Number of Positions 3
Closed End Without
Number of Rows 1
Stacked Levels Without
Stacking Configuration Side Stackable
Wire Entry Angle Side
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 10A
Contact Mount Through Hole
Contact Base Material Brass
PCB Tail Length 3.5mm, .138in
Wire Size 22 – 14AWG, .3 – 2mm²
Voltage 300VAC
Current Rating (Max) 10A
Housing Material NY - FR15
Centerline (Pitch) 5mm, .197in
Housing Color Blue
Mounting Angle Vertical
Screw Flange Without
Screwless Terminal Block No
Screw Plating Material Zinc Chromate
Screw Material Steel
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Comment With wire protector.
Packaging Quantity 600
Connector Style Header
Wire Protection With
Block Type PCB Mount
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Header Type Header Only
Profile Low
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

3P TB ,90deg, VT, 5mm, Blue,w/interlock Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 3 .197" | PCB Terminal Block | Part Number: 1776244-3 | Internal Number: 1776244-3 | .197" | TE Connectivity | TE Store
Vert Side Wire Entry, 5.0Mm, B |Buchanan Te Connectivity 1776244-3 | Newark Electronics
Conn Terminal Block 3 POS 5mm Solder ST Thru-Hole 10A/Contact | Avnet America
VERT SIDE WIRE ENTRY, 5.0MM, B | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1776244-3?

Additional datasheets, footprints and schematics for 1776244-3 are listed on our Part Details page. You can also find images and similar parts to 1776244-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1776244-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776244-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1776244-3 fall under?

The 1776244-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1776244-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1776244-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1776244-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1776244-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1776244-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1776244-3 often in real-time on the comparison pages.

What if I can't find stock of 1776244-3?

You can fill out our help required form which you can use to request a quote for 1776244-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay