Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | With |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Wire Entry Angle | Side |
Contact Base Material | Brass |
Contact Current Rating (Max) | 11A |
Contact Mating Area Plating Material | Tin |
Wire Size | .05 – 2mm², 30 – 14AWG |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Centerline (Pitch) | 3.5mm, .138in |
Housing Material | PA 66 |
Housing Color | Black |
Screw Material | Brass |
Screw Plating Material | Nickel |
Screw Size | M2 |
Mounting Angle | Right Angle |
Mating Angle | 90° (Bottom)/ 180°(Side) |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 300 |
Block Type | Stacking Plug |
Connector Style | Plug |
Connector System | Wire-to-Board |
Wire Protection | With |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
2 POS TERMI-BLOK PLUG STACK 3, Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Plug Wire-to-Board 2 .138" | PCB Terminal Block | Part Number: 1776242-2 | Internal Number: 1776242-2 | .138" | TE Connectivity | TE Store |
2 Pos Termi-Blok Plug Stack 3, |Buchanan Te Connectivity 1776242-2 | Newark Electronics |
AMP1776242-2 | Avnet America |
Where can I find additional details, specifications and documents for a 1776242-2?
Additional datasheets, footprints and schematics for 1776242-2 are listed on our Part Details page. You can also find images and similar parts to 1776242-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776242-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776242-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776242-2 fall under?
The 1776242-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776242-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776242-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776242-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776242-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1776242-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776242-2 often in real-time on the comparison pages.
What if I can't find stock of 1776242-2?
You can fill out our help required form which you can use to request a quote for 1776242-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.