Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
6
in stock
|
Buy Now | |
TE Store
from US$0.47
|
54,335
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
6
in stock
|
Buy Now | |
element14
from US$0.32
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Thread Length | 5mm, .197in |
---|---|
Screw & Hole Thread Size | 4-40 UNC 2A (Male), 4-40 UNC 2B (Female) |
Screwlock Style | Screwlock with Lockwasher |
Screw Plating Material | Nickel |
Screw Finish | None |
Screw Length | .37in, 9.4mm |
Screw Material | Carbon Steel |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Female Screwlock Assembly Kit |
AMPLIMITE SCREW LOCK Connector Hardware Accessory Type: Screwlock Hardware Accessory Function: Latching, Locking & Retention Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 177619-1 | Internal Number: 177619-1 | TE Connectivity | TE Store |
Screwlock, 9.4Mm, 4-40 Unc | Newark Electronics |
SCREWLOCK, 9.4MM, 4-40 UNC | element14 |
Connector Accessories Female Screwlock Assembly Kit Individual Kit | Avnet America |
AMPLIMITE SCREW LOCK, D-Sub Locking and Mounting | TE Connectivity 177619-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 9.4mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
Where can I find additional details, specifications and documents for a 177619-1?
Additional datasheets, footprints and schematics for 177619-1 are listed on our Part Details page. You can also find images and similar parts to 177619-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177619-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177619-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177619-1 fall under?
The 177619-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 177619-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177619-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177619-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177619-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 177619-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177619-1 often in real-time on the comparison pages.
What if I can't find stock of 177619-1?
You can fill out our help required form which you can use to request a quote for 177619-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.