Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$63.58
|
906
in stock
|
Buy Now | |
Rapid Electronics
from US$78.33
|
905
in stock
|
Buy Now | |
Chip One Stop
from US$55.60
|
905
in stock
|
Buy Now | |
Distrelec
from US$32.82
|
905
in stock
|
Buy Now | |
RS Americas
from US$15.14
|
488
in stock
|
Buy Now | |
Farnell
from US$73.71
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$64.99
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$64.99
|
1
in stock
|
Buy Now | |
Avnet America
from US$52.14
|
-
|
Buy Now | |
element14
from US$50.56
|
-
|
Buy Now | |
Boersig
from US$59.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Contact Density | Standard |
---|---|
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Shielded | No |
Packaging Method | Bag |
Packaging Quantity | 1 |
実装方法 | Bag |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Receptacle |
Wire Termination | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Passthroughreceptacleassy Rohs Compliant: Yes |Amp Te Connectivity 1776186-1 | Newark Electronics |
TE Connectivity - AMP RJ45 Connector PASSTHROUGH RECEPT ASSY | Distrelec |
Receptacle Kit Industrial Ethernet CPC Series 45 Pass Through Unshielded | TE Connectivity 1776186-1 | RS Americas |
ADAPTOR, IN-LINE, RJ45 JACK-JACK, 8POS | Farnell |
PASSTHROUGH RECEPTACLE ASSY | Heilind Electronics |
Receptacle Kit, Industrial Ethernet, CPC | RS |
Conn RJ-45 RCP 8 POS Crimp ST Panel Mount 8 Terminal 1 Port Cat 5 | Avnet America |
ADAPTOR, RJ45 8POS JACK-RJ45 8POS JACK | element14 |
Where can I find additional details, specifications and documents for a 1776186-1?
Additional datasheets, footprints and schematics for 1776186-1 are listed on our Part Details page. You can also find images and similar parts to 1776186-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776186-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776186-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776186-1 fall under?
The 1776186-1 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1776186-1 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776186-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776186-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776186-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1776186-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776186-1 often in real-time on the comparison pages.
What if I can't find stock of 1776186-1?
You can fill out our help required form which you can use to request a quote for 1776186-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.