1776164-2 Terminal Blocks & Strips by TE Connectivity

2P TERMI-BLOK HDR,HIGH TEMP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Interlock Without
Closed End With
Number of Positions 2
Number of Rows 2
Threaded Flange Without
Contact Base Material CuMg
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 15A
Contact Mount Through Hole
PCB Tail Length .138in, 3.5mm
Current Rating (Max) 15A
Voltage 300VAC
Housing Material High Temperature Polyamide
Housing Color Black
Centerline (Pitch) 5mm, .197in
Connector Mounting Type Board Mount
Screwless Terminal Block No
Mating Angle 180°
Mounting Angle Vertical
Screw Flange Without
Circuit Application Power & Signal
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Header Type Shrouded
Block Type PCB Mount
Connector Style Header
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

Conn Shrouded Header HDR 4 POS 5mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1776164-2?

Additional datasheets, footprints and schematics for 1776164-2 are listed on our Part Details page. You can also find images and similar parts to 1776164-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1776164-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776164-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1776164-2 fall under?

The 1776164-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1776164-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1776164-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1776164-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1776164-2 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1776164-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1776164-2 often in real-time on the comparison pages.

What if I can't find stock of 1776164-2?

You can fill out our help required form which you can use to request a quote for 1776164-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay