1776148-7 Terminal Blocks & Strips by TE Connectivity

7P TERMI-BLOK HDR,HIGH TEMP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.98

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.98
-
Buy Now

Specifications

Interlock Without
Number of Positions 7
Number of Rows 1
Closed End With
Threaded Flange Without
Contact Current Rating (Max) 15A
Contact Mount Through Hole
Contact Mating Area Plating Material Tin
Contact Base Material CuMg
PCB Tail Length 3.5mm, .138in
Voltage 300VAC
Current Rating (Max) 15A
Housing Material High Temperature Polyamide
Centerline (Pitch) 5mm, .197in
Housing Color Black
Screwless Terminal Block No
Screw Flange Without
Mounting Angle Right Angle
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Header Type Shrouded
Block Type PCB Mount
Connector Style Header
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

Conn Shrouded Header HDR 7 POS 5mm Solder RA Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1776148-7?

Additional datasheets, footprints and schematics for 1776148-7 are listed on our Part Details page. You can also find images and similar parts to 1776148-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1776148-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776148-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1776148-7 fall under?

The 1776148-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1776148-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1776148-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1776148-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1776148-7 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1776148-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1776148-7 often in real-time on the comparison pages.

What if I can't find stock of 1776148-7?

You can fill out our help required form which you can use to request a quote for 1776148-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay