1776136-2 Terminal Blocks & Strips by TE Connectivity

2P TERMI-BLOK,HIGH TEMP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.19

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.19
1,698
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.54
1,698
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.26
1,698
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.38
1,698
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.24
-
Buy Now
Logo for TE Store
TE Store
from US$2.67
-
Buy Now

Specifications

Interlock Without
Closed End With
Threaded Flange With
Number of Rows 1
Number of Positions 2
Contact Current Rating (Max) 11A
Contact Mating Area Plating Material Tin
Contact Mount Through Hole
Contact Base Material Phosphor Bronze
PCB Tail Length 3.1mm, .122in
Voltage 300VAC
Current Rating (Max) 11A
Housing Color Black
Centerline (Pitch) .138in, 3.5mm
Housing Material High Temperature Polyamide
Screw Flange With
Screwless Terminal Block No
Mounting Angle Right Angle
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 1200
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Connector Style Header
Block Type PCB Mount
Operating Temperature Range -40 – 221°F, -40 – 105°C

Compatible Parts


Alternative Descriptions

Pluggable Terminal Blocks 2P Termi-Blok High Temp |Amp Te Connectivity 1776136-2 | Newark Electronics
Pluggable Terminal Blocks 2P TERMI-BLOK HIGH TEMP | Rapid Electronics
TE Connectivity 2P TERMI-BLOK HIGH TEMP Pluggable Termin | Distrelec
Conn Shrouded Header HDR 2 POS 3.5mm Solder RA Thru-Hole | Avnet America
Special Order: 2P TERMI-BLOK,HIGH TEMP Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 2 .138" | PCB Terminal Block | Part Number: 1776136-2 | Internal Number: 1776136-2 | .138" | TE Connectivity | TE Store


1776136-2 . Unknown Parts by Unknown

TERMINAL BLOCK HEADER 2WAYS TH R/A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Gender Header
Pitch Spacing 3.5mm
No. of Positions 2Ways
Rated Current 11A
Rated Voltage 300V
Block Orientation Through Hole Right Angle
Product Range -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1776136-2?

Additional datasheets, footprints and schematics for 1776136-2 are listed on our Part Details page. You can also find images and similar parts to 1776136-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1776136-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776136-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1776136-2 fall under?

The 1776136-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1776136-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1776136-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1776136-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1776136-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1776136-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1776136-2 often in real-time on the comparison pages.

What if I can't find stock of 1776136-2?

You can fill out our help required form which you can use to request a quote for 1776136-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay