Prices starting from US$0.73
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.99 |
No stock
|
Buy Now | |
TE Store | US$1.85 |
148
|
Buy Now | |
Newark Electronics | US$1.24 |
36
|
Buy Now | |
Rapid Electronics | US$1.00 |
36
|
Buy Now | |
Chip One Stop | US$0.95 |
36
|
Buy Now | |
Avnet America | US$0.83 |
-
|
Buy Now | |
Boersig | US$0.95 |
-
|
Buy Now | |
Distrelec | US$1.08 |
-
|
Buy Now | |
TTI Europe | US$0.73 |
-
|
Buy Now |
Interlock | With |
---|---|
Number of Positions | 4 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Threaded Flange | Without |
Closed End | Without |
Number of Rows | 1 |
Stacked Levels | Without |
Contact Base Material | Brass |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Wire Size | .05 – 1.4mm², 30 – 16AWG |
PCB Tail Length | .102in, 2.6mm |
Current Rating (Max) | 10A |
Voltage | 300VAC |
Housing Material | PA 66 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Marking Color | White |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Plating Material | Nickel |
Locating Posts | Without |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Profile | Low |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector Style | Header |
Wire Protection | With |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4P TERMI-BLOK,PCB,HIGH TEMP Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 4 .2" | PCB Terminal Block | Part Number: 1776119-4 | Internal Number: 1776119-4 | .2" | TE Connectivity | TE Store |
Fixed Terminal Blocks 4P Side Ent 5.08Mm |Amp Te Connectivity 1776119-4 | Newark Electronics |
Fixed Terminal Blocks 4P SIDE ENT 5.08MM | Rapid Electronics |
Conn Terminal Block F 4 POS 5.08mm Solder ST Thru-Hole 10A/Contact | Avnet America |
TE Connectivity - AMP PCB 4P TERMI-BLOKPCBHIGH TEMP | Distrelec |
4P TERMI-BLOK PCB HIGH TEMP | TTI Europe |
Where can I find additional details, specifications and documents for a 1776119-4?
Additional datasheets, footprints and schematics for 1776119-4 are listed on our Part Details page. You can also find images and similar parts to 1776119-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776119-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776119-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776119-4 fall under?
The 1776119-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776119-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776119-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776119-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776119-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1776119-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776119-4 often in real-time on the comparison pages.
What if I can't find stock of 1776119-4?
You can fill out our help required form which you can use to request a quote for 1776119-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.