Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | With |
---|---|
Wire Entry Angle | Side |
Number of Rows | 1 |
Threaded Flange | Without |
Stacked Levels | Without |
Number of Positions | 3 |
Closed End | Without |
Stacking Configuration | Side Stackable |
Contact Current Rating (Max) | 10A |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 2.6mm, .102in |
Wire Size | .05 – 1.4mm², 30 – 16AWG |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Housing Material | PA 66 |
Marking Color | White |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Screw Size | M3 |
Screw Flange | Without |
Screw Material | Brass |
Screwless Terminal Block | No |
Locating Posts | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Profile | Low |
Connector Style | Header |
Connector System | Wire-to-Board |
Wire Protection | With |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
3P TERMI-BLOK,PCB,HIGH TEMP Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 3 .2" | PCB Terminal Block | Part Number: 1776119-3 | Internal Number: 1776119-3 | .2" | TE Connectivity | TE Store |
TERMINAL BLOCK, PCB, 3POS | RS |
Fixed Terminal Blocks 3P Side Entry 5.08Mm |Amp Te Connectivity 1776119-3 | Newark Electronics |
Conn Terminal Block 3 POS 5.8mm Solder ST Thru-Hole 10A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1776119-3?
Additional datasheets, footprints and schematics for 1776119-3 are listed on our Part Details page. You can also find images and similar parts to 1776119-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776119-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776119-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776119-3 fall under?
The 1776119-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776119-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776119-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776119-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776119-3 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1776119-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776119-3 often in real-time on the comparison pages.
What if I can't find stock of 1776119-3?
You can fill out our help required form which you can use to request a quote for 1776119-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.