Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
1,568
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
14,400
in stock
|
Buy Now | |
TE Store
from US$0.90
|
3,187
in stock
|
Buy Now | |
element14
from US$0.45
|
1,568
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
620
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
127
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
127
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now | |
Distrelec
from US$0.55
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Threaded Flange | Without |
Number of Positions | 2 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Rows | 1 |
Stacked Levels | Without |
Contact Current Rating (Max) | 10A |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 2.6mm, .102in |
Wire Size | 30 – 16AWG, .05 – 1.4mm² |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
Housing Material | PA 66 |
Marking Color | White |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Plating Material | Nickel |
Locating Posts | Without |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Low |
Connector System | Wire-to-Board |
Block Type | Straight |
Connector Style | Header |
Wire Protection | With |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
2P TERMI-BLOK | Future Electronics |
2P TERMI-BLOK,PCB,HIGH TEMP Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 2 .2" | PCB Terminal Block | Part Number: 1776119-2 | Internal Number: 1776119-2 | .2" | TE Connectivity | TE Store |
TERMINAL BLOCK, EUROSTYLE, 2POS, 5.08MM | element14 |
Terminal Block, Pcb, 2Pos, 30-16Awg | Newark Electronics |
Fixed Terminal Blocks 2P SIDE ENTRY 5.08mm | Rapid Electronics |
Conn Terminal Block 2 POS 5.08mm Solder ST Thru-Hole 10A/Contact | Avnet America |
2P TERMI-BLOK, PCB, HIGH TEMP | TE Connectivity 1776119-2 | RS Americas |
TE Connectivity - AMP PCB 2P TERMI-BLOKPCBHIGH TEMP | Distrelec |
TERMINAL BLOCK | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1776119-2?
Additional datasheets, footprints and schematics for 1776119-2 are listed on our Part Details page. You can also find images and similar parts to 1776119-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776119-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776119-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776119-2 fall under?
The 1776119-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776119-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776119-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776119-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776119-2 have stock available?
Authorised distributors including Future Electronics, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for 1776119-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776119-2 often in real-time on the comparison pages.
What if I can't find stock of 1776119-2?
You can fill out our help required form which you can use to request a quote for 1776119-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.