Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | J76 |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
No stock
|
Buy Now | |
TE Store
from US$1.97
|
6,230
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
4,172
in stock
|
Buy Now | |
Heilind Electronics
from US$1.09
|
334
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.09
|
111
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now |
Terminal Plating Material | Tin |
---|---|
Terminal Material | Brass |
Terminal Plating Finish | Bright |
Centerline (Pitch) | .4375in, 11.1mm |
Packaging Method | Package |
Packaging Quantity | 2500 |
Product Type | Barrier Strip |
Over-the-Barrier Jumper, .437 CL Centerline (Pitch): 11.1 mm Centerline (Pitch): .438 in Barrier Strip | 11.1 mm .438" | Part Number: 1776058-1 | Internal Number: 1776058-1 | Alias Number: J76 | TE Connectivity | TE Store |
Over-The-Barrier Jumper, .437 Cl Rohs Compliant: Yes |Te Connectivity 1776058-1 | Newark Electronics |
Over-the-Barrier Jumper .437 CL | Heilind Electronics |
Buchanan 2 Position Spade Type .4375 Jumper | Future Electronics |
Conn Jumper 2 POS 11.09mm ST | Avnet America |
OVER-THE-BARRIER JUMPER, .437 CL | Farnell |
Where can I find additional details, specifications and documents for a 1776058-1?
Additional datasheets, footprints and schematics for 1776058-1 are listed on our Part Details page. You can also find images and similar parts to 1776058-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776058-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776058-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776058-1 fall under?
The 1776058-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776058-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776058-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776058-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776058-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 1776058-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776058-1 often in real-time on the comparison pages.
What if I can't find stock of 1776058-1?
You can fill out our help required form which you can use to request a quote for 1776058-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.