Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.97
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$1.56
|
79
in stock
|
Buy Now | |
Distrelec
from US$1.84
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
1
in stock
|
Buy Now | |
element14
from US$1.73
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
Boersig
from US$2.36
|
-
|
Buy Now |
Interlock | Without |
---|---|
Closed End | With |
Number of Rows | 1 |
Number of Positions | 6 |
Threaded Flange | Without |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Contact Mount | Through Hole |
PCB Tail Length | 3.2mm, .126in |
Wire Size | 30 – 12AWG, .05 – 2mm² |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | High Temperature Polyamide |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Screw Flange | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Block Type | PCB Mount |
Header Type | Shrouded |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks 6P 5.08mm R/A HDR CE | Rapid Electronics |
TE Connectivity 6P 5.08 R/A HDR CLOSED END Pluggable Ter | Distrelec |
Pin Header, Eurostyle, 6 Position, 0.2In | Newark Electronics |
PIN HEADER, EUROSTYLE, 6 POSITION, 0.2IN | element14 |
Conn Shrouded Header HDR 6 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1776038-6?
Additional datasheets, footprints and schematics for 1776038-6 are listed on our Part Details page. You can also find images and similar parts to 1776038-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776038-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776038-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776038-6 fall under?
The 1776038-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776038-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776038-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776038-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776038-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1776038-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776038-6 often in real-time on the comparison pages.
What if I can't find stock of 1776038-6?
You can fill out our help required form which you can use to request a quote for 1776038-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.