Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.47
|
No stock
|
Buy Now | |
TE Store
from US$2.21
|
592
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
215
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
215
in stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$2.61
|
33
in stock
|
Buy Now | |
Distrelec
from US$1.48
|
33
in stock
|
Buy Now | |
Boersig
from US$1.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
Closed End | With |
Threaded Flange | Without |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .126in, 3.2mm |
Wire Size | .05 – 2mm², 30 – 12AWG |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Housing Color | Black |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | High Temperature Polyamide |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Connector Style | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Header Type | Shrouded |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5P 5.08 R/A HDR,CLOSED END Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 5 .2" | PCB Terminal Block | Part Number: 1776038-5 | Internal Number: 1776038-5 | .2" | TE Connectivity | TE Store |
1776038-5 Rohs Compliant: Yes |Te Connectivity 1776038-5 | Newark Electronics |
Conn Shrouded Header HDR 5 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Pluggable Terminal Blocks 5P 5.08 R/A HDR CLOSED | Rapid Electronics |
TE Connectivity 5P 5.08 R/A HDR CLOSED END Pluggable Ter | Distrelec |
Where can I find additional details, specifications and documents for a 1776038-5?
Additional datasheets, footprints and schematics for 1776038-5 are listed on our Part Details page. You can also find images and similar parts to 1776038-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776038-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776038-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776038-5 fall under?
The 1776038-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776038-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776038-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776038-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776038-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1776038-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776038-5 often in real-time on the comparison pages.
What if I can't find stock of 1776038-5?
You can fill out our help required form which you can use to request a quote for 1776038-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.