Status: | Unknown |
---|---|
Series: | 1776 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Resistance | 900kohm |
---|---|
Product Range | 1776 Series |
No. of Elements | 4Elements |
Network Circuit Type | Voltage Divider |
Resistor Case Style | SIP |
No. of Pins | 5Pins |
Voltage Rating | 750V |
RoHS Compliant | Yes |
Resistor, Divider Network 4 900Kohm 0.1%, Sip | Newark Electronics |
Where can I find additional details, specifications and documents for a 1776-C541?
Additional datasheets, footprints and schematics for 1776-C541 are listed on our Part Details page. You can also find images and similar parts to 1776-C541 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776-C541 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776-C541 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776-C541 fall under?
The 1776-C541 is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1776-C541 when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776-C541 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776-C541 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1776-C541 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1776-C541.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776-C541 often in real-time on the comparison pages.
What if I can't find stock of 1776-C541?
You can fill out our help required form which you can use to request a quote for 1776-C541 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.