Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.76
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Material | Nickel |
Shield Material | Brass |
Connector Contact Density | Standard |
Multiple Port Configuration | Stacked |
Number of PCB Ground Tabs | 4 |
Keyed | No |
Port Matrix Configuration | 2 x 1 |
Number of Positions | 8, 4 |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A, 1A |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Gold Flash |
PCB Thickness (Recommended) | 1.6mm, .063in |
Centerline (Pitch) | 2.5mm, .04in, 1.02mm, .07in, .09in, 2mm |
Housing Material | PBT GF |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Modular Jack & Plug Interface Type | RJ45 over Single USB |
Connector System | Cable-to-Board |
Grounding Options | PCB Ground |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | Combo Jacks |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C, -55 – 85°C, -67 – 185°F |
Modular Jack Connector RJ45 6 Position 1.02mm Single Port Right Angle Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1775855-3?
Additional datasheets, footprints and schematics for 1775855-3 are listed on our Part Details page. You can also find images and similar parts to 1775855-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775855-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775855-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775855-3 fall under?
The 1775855-3 is listed under Connectors > Modular Jacks & Plugs > Combo Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1775855-3 when available in the Combo Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775855-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775855-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775855-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1775855-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775855-3 often in real-time on the comparison pages.
What if I can't find stock of 1775855-3?
You can fill out our help required form which you can use to request a quote for 1775855-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.